The AZ2800-2CE-24D is a 40 A miniature power relay with DPDT (2 Form C) contacts, designed for switching resistive and inductive loads up to 277 VAC and 30 VDC. It features a flange mount with quick connect terminals, a non-sealed epoxy enclosure, and a 24 VDC coil. The relay meets UL/CUR and VDE approvals, has a dielectric strength of 4 kV between coil and contacts, and operates within a temperature range of -40°C to 85°C. Contact material is silver tin oxide (AgSnO2), and it complies with IEC 61810-1 and UL508 standards. The device weighs approximately 86 grams.
RELAY GEN PURPOSE DPDT 40A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2800-2CE-24D-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |