The AZ2800 series is a 40 A miniature power relay with DPST-NO or DPDT contact arrangements, designed for flange mounting with quick-connect terminals or PCB mounting. It features a P.B.T. polyester enclosure, Class F insulation rated to 155°C, and a dielectric strength of 4 kV between coil and contacts. The relay is rated for switching up to 40 A at 277 VAC resistive loads, with an electrical life of 100,000 cycles at 30 A, 277 VAC. It meets UL/CUR and VDE approvals, complies with IEC 61810-1 and UL508, and is available in an epoxy-sealed version certified for A2L refrigerants. Operating temperature for AC coils ranges from -40°C to 65°C, with a nominal coil voltage of 277 VAC at 60 Hz. The relay weighs approximately 86 grams and is supplied in trays of 20.
RELAY GEN PURPOSE DPST 40A 277V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2800-2AE-277A6-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |