The AZ2800-2AE-277A5E is a 40 A miniature power relay with DPST-NO contacts, designed for switching resistive and inductive loads up to 277 VAC at 50 Hz. It features a flange mount with quick connect terminals, an epoxy-sealed wash-tight enclosure, and silver-tin-oxide (AgSnO2) contacts. The relay meets VDE and UL/CUR approvals, has a 4 kV dielectric strength between coil and contacts, and operates at -40°C to 65°C with Class F insulation. It complies with IEC 61810-1 and UL508 standards and weighs approximately 86 grams.
RELAY GEN PURPOSE DPST 40A 277V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2800-2AE-277A5E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |