The AZ2800 series is a 40 A miniature power relay with DPST-NO or DPDT contacts, designed for flange mount and quick-connect terminals. It features Class F insulation (155°C), 4 kV dielectric strength between coil and contacts, and VDE/UL/CUR approvals. Contact materials include AgSnO2 for A2L refrigerant compatibility. The relay operates at 24 VAC, 50 Hz, with a nominal coil power of 4.0 VA and an operating temperature range of -40°C to 65°C. Mechanical life is rated at 5 × 10⁶ operations; electrical life reaches 1 × 10⁵ operations at 30 A, 277 VAC resistive load. The enclosure is P.B.T. polyester, and sealed versions are UL LZGH2/8 certified. Non-sealed versions require protection from dust and silicone-containing substances. Part AZ2800-2AE-24A5 is a series variant with specified coil and sealing options.
RELAY GEN PURPOSE DPST 40A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2800-2AE-24A5-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |