The AZ2800 series is a 40 AMP miniature power relay with DPST-NO or DPDT contact configurations, designed for flange mount and quick-connect terminals. It features a non-sealed P.B.T. polyester enclosure, AgSnO2 contact material, and a 120 VAC / 60 Hz coil. It meets UL and VDE standards, has a 4 kV dielectric strength between coil and contacts, operates from -40°C to 65°C with AC coils, and complies with IEC 61810-1 and UL508. Mechanical life is 5 x 10^6 operations, electrical life is 1 x 10^5 at 30 A, 277 VAC resistive load, and weight is approximately 86 grams.
RELAY GEN PURPOSE DPST 40A 120V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2800-2AE-120AE-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |