The AZ2704-2A-3DW is a 30 amp double-pole single-throw power relay with quick connect terminals and PC mount capability, featuring a wide contact gap (3.0mm) and silver tin oxide contacts. It switches up to 30A at 400VAC or 150VDC, with a dielectric strength of 4000Vrms between coil and contacts. The relay meets UL and TÜV certifications, operates from -40°C to 85°C, and has a maximum coil power of 1.08W at pickup. Weight is approximately 120 grams.
RELAY GEN PURPOSE DPST 30A 3V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2704-2A-3DW-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |