AZ2704-2A-3DTWF is a DPST (2 Form X) 30-amp power relay with quick-connect terminals and PC mount capability, designed for switching resistive and inductive loads up to 30A at 400VAC or 150VDC. It features a 4000Vrms dielectric strength between coil and contacts, 2000Vrms between open contacts, and a maximum contact resistance of 100 milliohms. The relay operates with a 3VDC coil, has a maximum continuous power dissipation of 3.8W at 20°C ambient, and meets UL and TÜV certifications. It uses silver tin oxide contacts (indicated by "T"), a wide contact gap ("W"), and is rated for Class F temperature operation up to 155°C. The enclosure is P.B.T. polyester, and the approximate weight is 120 grams.
RELAY GEN PURPOSE DPST 30A 3V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2704-2A-3DTWF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |