The AZ2704 is a 30 amp DPST power relay with PC mount and quick connect terminals, designed for switching resistive and inductive loads up to 30A at 400 VAC or 150 VDC. It features a dielectric strength of 4000 Vrms between coil and contacts, operates from -40°C to 85°C, and has a mechanical life of 1 x 10^6 operations. The relay uses silver tin oxide contacts (indicated by 'T' suffix), has a wide contact gap ('W' suffix), and is rated for Class F operating temperature up to 155°C ('F' suffix). The coil is rated for 110 VAC with a maximum continuous voltage of 154.7 VAC and a coil current of 9 mA. Weight is approximately 120 grams, and the enclosure is made of P.B.T. polyester. It meets UL and TÜV certifications.
RELAY GEN PURPOSE DPST 30A 110V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2704-2A-110DTWF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |