The AZ2704 is a 30 A SPST or DPST power relay with PC mount and quick connect terminals, rated for 30 A AC7a switching and 900 A short-circuit current carrying. It has a 4000 Vrms dielectric strength between coil and contacts, operates from -40°C to 85°C (Class B), and uses a P.B.T. polyester enclosure. The 24 VDC coil variant has a nominal coil voltage of 24 VDC, maximum continuous coil voltage of 33.7 VDC, and coil resistance of 300 Ω ±10%. The 'W' suffix indicates a 3.0 mm wide contact gap. Contacts are silver tin oxide or silver cadmium oxide. The relay meets UL file E44211 and TÜV certificate R50164753.
RELAY GEN PURPOSE SPST 30A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2704-1A-24DW-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |