The AZ2704 series is a 30-amp power relay with SPST or DPST contacts, designed for PC mount and quick connect terminals. It has a dielectric strength of 4000 Vrms between coil and contacts, a maximum switched current of 30 A at 400 VAC or 150 VDC, and a short-circuit current carrying capacity of 900 A. The relay operates at -40°C to 85°C (Class B) with a P.B.T. polyester enclosure, and meets UL and TÜV standards. The AZ2704-1A-24DTWF variant has a 24 VDC coil, silver tin oxide contacts, a wide contact gap, and Class F thermal rating. Coil resistance is 300 Ω, with maximum continuous power dissipation of 3.8 W at 20°C ambient. Life expectancy is 1 × 10⁵ operations at rated load.
RELAY GEN PURPOSE SPST 30A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2704-1A-24DTWF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |