The AZ2701 is a 30 A SPST or DPST power relay with PC mount and quick connect terminals, designed for resistive and inductive loads up to 400 VAC or 150 VDC. It features a dielectric strength of 4000 Vrms between coil and contacts, and operates within a temperature range of -40°C to 155°C depending on class. The relay has a maximum contact resistance of 100 milliohms and a mechanical life of 1 x 10^6 operations. It is certified to UL, CUR E44211 and TÜV R50164753 standards. The specific variant AZ2701-2A-3DW is a DPST version with a silver tin oxide contact material and a wide contact gap (3.0 mm), housed in a PBT polyester enclosure and weighing approximately 120 grams. Its dimensions are 53.0 mm x 40.0 mm x 36.0 mm, based on the mounting layout.
RELAY GEN PURPOSE DPST 30A 3V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2701-2A-3DW-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |