The AZ2701-2A-24DW is a 30 amp DPST power relay with quick connect terminals and PC mount capability, designed for switching resistive and inductive loads up to 30A at 240VAC. It features a wide contact gap (3.0mm) and silver tin oxide contacts, with a dielectric strength of 4000Vrms between coil and contacts and 2000Vrms between open contacts. The relay operates at 24VAC coil voltage, with a maximum continuous coil power of 26.4VAC and a coil current of 80mA ±10%. It meets UL, CUR E44211 and TÜV R50164753 certifications, with an operating temperature range of -40°C to 85°C (Class B) and storage up to 155°C (Class F). The body is constructed from P.B.T. polyester and weighs approximately 120 grams.
RELAY GEN PURPOSE DPST 30A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2701-2A-24DW-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |