The AZ2701 series is a 30 amp double-pole single-throw (DPST) power relay with PC mount and quick connect terminals, rated for 30A AC7a switching and 900 A short circuit current carrying capacity. It features a dielectric strength of 4000Vrms between coil and contacts and 2000Vrms between open contacts, with insulation resistance greater than 1000 megohms at 50% RH. The relay operates from -40°C to 85°C (Class B) and stores up to 155°C (Class F). It is certified to UL E44211 and TÜV R50164753, with silver tin oxide contacts and a P.B.T. polyester enclosure. The part number AZ2701-2A-24DTWF corresponds to a 24V DC coil variant with silver tin oxide contacts (T), wide contact gap (W), and Class F temperature rating (F), as indicated by the suffixes. Package dimensions are 53.0 mm x 40.0 mm x 36.0 mm based on the mounting hole layout.
RELAY GEN PURPOSE DPST 30A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2701-2A-24DTWF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |