The AZ2700-2A-3DW is a 30-amp, dual-pole single-throw (DPST) power relay with a 3V DC coil, wide contact gap (3.0mm), and silver tin oxide contacts. It features PC mount and quick connect terminals, supports switching up to 30A at 400VAC or 150VDC, and has a dielectric strength of 4000Vrms between coil and contacts. The relay is rated for 100k electrical operations at 25A resistive load and meets UL, CUR, and TÜV certifications. Operating temperature ranges from -40°C to 85°C, with storage up to 130°C. It weighs approximately 120 grams and has a maximum coil power dissipation of 3.8W at 20°C ambient. The case is made of P.B.T. polyester, terminals are tinned copper alloy, and dimensions follow a 60.0mm by 50.5mm mounting pattern.
RELAY GEN PURPOSE DPST 30A 3V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2700-2A-3DW-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |