The AZ2700 series is a 30-amp double-pole single-throw (DPST) power relay with PC mount and quick connect terminals, designed for resistive and inductive loads up to 277VAC and 150VDC. It features a 4000Vrms dielectric strength between coil and contacts, a 1000 megohm insulation resistance, and operates from -40°C to 85°C. The relay meets UL, CUR, and TÜV certifications, with silver tin oxide contacts (indicated by the "T" suffix) and a wide contact gap (indicated by the "W" suffix) for enhanced arc resistance. The 110VAC coil variant (110A) draws 10 mA at nominal voltage. The unit weighs approximately 120 grams and has a mechanical life of 1 × 10^6 operations. Terms "D" and "F" denote DC coil operation and Class F thermal rating, respectively.
RELAY GEN PURPOSE DPST 30A 110V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2700-2A-110DTWF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |