The AZ2700 series is a 30 amp SPST power relay with PC mount and quick connect terminals, rated for 30A AC7a switching, 4000Vrms dielectric strength, and a maximum switching voltage of 150VDC or 400VAC. It supports resistive loads up to 8310VA and has a mechanical life of 1 × 10⁶ operations with an electrical life of 1 × 10⁵ at rated load. The relay operates from -40°C to 85°C and features a P.B.T. polyester enclosure. Part number AZ2700-1A-48DTWF includes silver tin oxide contacts (suffix T), a wide contact gap (suffix W), and Class F temperature rating (suffix F), aligned with the series' configurable options. Dimensions follow the standard layout with mounting holes spaced 50.5mm and 60.0mm. The coil operates at 48VDC with 1200 ohms resistance and dissipates 1.08W at pickup.
RELAY GEN PURPOSE SPST 30A 48V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2700-1A-48DTWF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |