American Zettler, Inc. Power Relays, Over 2 Amps AZ2501P2-1C-12DE

Description
RELAY GEN PURPOSE SPDT 50A 12V
Request a Quote Datasheet
Description
RELAY GEN PURPOSE SPDT 50A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 3385-AZ2501P2-1C-12DE-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
3385-AZ2501P2-1C-12DE-ND
Power Relays, Over 2 Amps 3385-AZ2501P2-1C-12DE-ND
RELAY GEN PURPOSE SPDT 50A 12V

RELAY GEN PURPOSE SPDT 50A 12V

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1349561-AZ2501P2-1C-12DE - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1349561-AZ2501P2-1C-12DE
Relays - Power Relays, Over 2 Amps 1349561-AZ2501P2-1C-12DE
Win Source Part Number: 1349561-AZ2501P2-1C- 12DE Category: Relays - Power Relays, Over 2 Amps Series: AZ2501 Termination Style: PC Pin Package: Box Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Coil Resistance: 48 Ohms Coil Current: 250 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Latching, Dual Coil Coil Voltage: 12VDC Contact Rating (Current): 50 A Switching Voltage: 440VAC - Max Release Time: 15 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 60 pct. Must Operate Voltage: 9.6 VDC Mfr: American Zettler

Win Source Part Number: 1349561-AZ2501P2-1C-12DE
Category: Relays - Power Relays, Over 2 Amps
Series: AZ2501
Termination Style: PC Pin
Package: Box
Contact Form: SPDT (1 Form C)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 20
Coil Resistance: 48 Ohms
Coil Current: 250 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Latching, Dual Coil
Coil Voltage: 12VDC
Contact Rating (Current): 50 A
Switching Voltage: 440VAC - Max
Release Time: 15 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
Fake Threat In the Open Market: 60 pct.
Must Operate Voltage: 9.6 VDC
Mfr: American Zettler

Buy Now Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
AZ2501P2-1C-12DE
Relays - Power Relays, Over 2 Amps AZ2501P2-1C-12DE
RELAY GEN PURPOSE SPDT 50A 12V

RELAY GEN PURPOSE SPDT 50A 12V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 3385-AZ2501P2-1C-12DE-ND 1349561-AZ2501P2-1C-12DE AZ2501P2-1C-12DE
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relay module - 789-1341 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers