The AZ2501LP1-1B-24D is a 60 A latching power relay with a single coil, SPST-NO (Form B) contact arrangement, rated for 24 VDC coil operation. It features a 4 kV dielectric strength between coil and contacts, switches up to 15000 VA, and handles 60 A at 250 VAC with a 30,000 cycle electrical life. The relay operates from -40°C to 85°C, has a mechanical life of 1 x 10^6 operations, and uses silver tin oxide contacts. It is enclosed in P.B.T. polyester and complies with UL and CUR file E44211. The device has a manual switch, 8 mm creepage distance, and terminals made of tinned copper alloy. Set and reset times are 15 ms at nominal voltage. Weight is 32 grams.
RELAY GEN PURPOSE SPST 60A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2501LP1-1B-24D-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |