The AZ2280 is a miniature power relay with a 1 Form C (SPDT) contact arrangement, capable of switching up to 30 A at 277 VAC for normally open contacts and 20 A at 277 VAC for normally closed contacts. It features silver tin oxide (AgSnO2) contacts, a DC or AC coil option, and a class F (155°C) insulation system. The relay has quick-connect terminals, epoxy sealing for wave soldering, and dimensions of 50.2 mm × 27.5 mm × 27.8 mm. It is certified for use with A2L and A3 refrigerants under UL LZGH and NCKL, complies with UL, VDE, and IEC/EN 61810-1 standards, and operates from -55°C to 85°C with DC coils. The part number AZ2280-1CET-240AEF corresponds to a sealed, 240 VAC coil, extended-life variant with AgSnO2 contacts.
RELAY GEN PURPOSE SPDT 40A 240V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2280-1CET-240AEF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |