The AZ2280-1CE-277AEF is a miniature power relay with a 1 Form C (SPDT) contact arrangement, AgSnO₂ contacts, an AC coil rated at 277 VAC, and an epoxy seal for wave soldering and immersion cleaning. It supports up to 30 A switching for the normally open contact and 20 A for the normally closed contact at 277 VAC, with a maximum switching power of 8310 VA. The relay has a coil power consumption of 2.2 VA, an operate time of 15 ms, and a release time of 10 ms. It operates within a temperature range of -55°C to 60°C, features Class F (155°C) insulation, and complies with UL E44211 and VDE 40049064 standards. The package measures 50.2 mm in length, 27.5 mm in width, and 27.8 mm in height, weighing 36 grams. Quick-connect terminals are provided for both coil and contacts.
RELAY GEN PURPOSE SPDT 40A 277V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2280-1CE-277AEF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |