The AZ2280 is a miniature power relay with 1 Form C (SPDT) contacts, designed for switching up to 40 A at 277 VAC or 28 VDC. It features quick-connect terminals, a P.B.T. polyester enclosure with UL94 V-0 flammability rating, and Class F (155°C) insulation. This variant has an epoxy seal for wave soldering, a 120 VAC coil, and AgSnO₂ contacts. Operating temperature ranges from -55°C to 60°C for AC coils. The relay measures 50.2 × 27.5 × 27.8 mm and weighs 36 grams. It is certified for A2L and A3 refrigerants under UL LZGH and NCKL, and complies with VDE 40049064 (IEC/EN 61810-1) and UL E44211/E547441 standards.
RELAY GEN PURPOSE SPDT 40A 240V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2280-1CE-240AEF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |