General Purpose Relay SPDT (1 Form C) 24VDC Coil Chassis Mount
RELAY GEN PURPOSE SPDT 20A 24V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 3385-AZ2280-1C-24DEF-ND | AZ2280-1C-24DEF |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount |
| Poles | Single Pole (SP) | Single Pole (SP) |