The AZ2250 is a miniature power relay with 40 A switching capability, available in 1 Form A, B, or C contact arrangements. This relay has a SPST-N.O. (1 Form A) contact configuration with silver cadmium oxide contacts, a 24 VDC coil, and an epoxy-sealed version is not specified, indicating a non-sealed enclosure. It measures 32.2 mm in length, 27.0 mm in width, and 20.1 mm in height, weighs approximately 36 grams, and is mounted on a printed circuit board. The relay operates with a coil power of 1.7 W maximum continuous, has a maximum operate time of 15 ms and release time of 10 ms, and is rated for 277 VAC or 28 VDC switching. It meets UL 508 and IEC 61810-1 standards, is certified by UL and CUR under file E44211, and complies with VDE standard 40049064. The operating temperature range is -40°C to 85°C for DC coils.
RELAY GEN PURPOSE SPST 40A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2250-1A-24DF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |