AZ2150W-1AE-24DEF is a 30 A miniature power relay with a single-pole, single-throw (SPST) contact arrangement, designed for switching resistive loads up to 30 A at 250 VAC or 250 VDC. It features a 1.75 mm contact gap, silver tin oxide contacts, and a tinned copper alloy PC terminal style. The relay has a 24 VDC coil with a must-operate voltage of 18.0 VDC and a coil resistance of 520 Ω ±10%. It meets UL and CUR E44211 certification, VDE certificate 40023154, and UL Class F (155°C) insulation. The epoxy sealed version has a dielectric strength of 3000 Vrms contact to coil. Operating temperature range is -40°C to 85°C. The package is through-hole with a footprint of 25.4 mm × 17.8 mm × 10.16 mm and weighs 25 grams.
RELAY GEN PURPOSE SPST 30A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2150W-1AE-24DEF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |