The AZ2150 series is a miniature power relay with 40 A switching capability, available in 1 Form A, B, and C contact arrangements. This part features a sealed encapsulation, AgSnO2 contact material, a 24 VDC nominal coil voltage, and a Class F coil wire rated to 155°C. It measures 31.8 mm in length, 26.9 mm in width, and 19.1 mm in height, and weighs approximately 25 grams. The relay meets UL 508 and UL 873 standards, with a dielectric strength of 4000 V RMS between coil and contacts, and operates within a temperature range of -55°C to 105°C. It supports up to 1 million mechanical operations and 100,000 electrical operations at 30 A 125 VAC resistive load.
RELAY GEN PURPOSE SPDT 40A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2150-1CE-24DE-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |