RELAY GEN PURPOSE SPDT 40A 24V
RELAY GEN PURPOSE SPDT 40A 24V
Standard PCB Relays, 30 A Current Rating, SPST N.O Contact Form
30-Amp Miniature PCB relay with SPDT (1 Form C) or SPST N.O. (1 Form A) contacts. Contact Material: silver cadmium oxide. Enclosure: P.B.T. polyester. Terminals: PC, tinned copper Alloy with quick-connect tabs.
| DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 3385-AZ2150-1C-24DE-ND | AZ2150-1C-24DE | 70132356 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Power;SPDT;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 300/30AC/DC;PCB Mnt |
| Relay Type | General | ||
| Mounting | PCBoard | Through Hole | PCBoard |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw | Double Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |