Zettler Group Power Relays, Over 2 Amps - AZ2150-1A-24DE AZ2150-1A-24DE

Description
Manufacturer: ZETTLER Electronics Win Source Part Number: 1150227-AZ2150-1A-24 DE Manufacturer Homepage: www.zettlerelectroni cs.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in HVAC, Industrial, Commercial
Request a Quote Datasheet
Description
Manufacturer: ZETTLER Electronics Win Source Part Number: 1150227-AZ2150-1A-24 DE Manufacturer Homepage: www.zettlerelectroni cs.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in HVAC, Industrial, Commercial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - AZ2150-1A-24DE - 1150227-AZ2150-1A-24DE - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - AZ2150-1A-24DE
1150227-AZ2150-1A-24DE
Power Relays, Over 2 Amps - AZ2150-1A-24DE 1150227-AZ2150-1A-24DE
Manufacturer: ZETTLER Electronics Win Source Part Number: 1150227-AZ2150-1A-24 DE Manufacturer Homepage: www.zettlerelectroni cs.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in HVAC, Industrial, Commercial

Manufacturer: ZETTLER Electronics
Win Source Part Number: 1150227-AZ2150-1A-24DE
Manufacturer Homepage: www.zettlerelectronics.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in HVAC, Industrial, Commercial

Buy Now
Power Relays, Over 2 Amps - 3385-AZ2150-1A-24DE-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
3385-AZ2150-1A-24DE-ND
Power Relays, Over 2 Amps 3385-AZ2150-1A-24DE-ND
RELAY GEN PURPOSE SPST 40A 24V

RELAY GEN PURPOSE SPST 40A 24V

Buy Now Datasheet
Relay;E-Mech;Power;SPST;Cur-Rtg 40A;Ctrl-V 24DC;Vol-Rtg 300/30AC/DC;6 Pin - 70132355 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPST;Cur-Rtg 40A;Ctrl-V 24DC;Vol-Rtg 300/30AC/DC;6 Pin
70132355
Relay;E-Mech;Power;SPST;Cur-Rtg 40A;Ctrl-V 24DC;Vol-Rtg 300/30AC/DC;6 Pin 70132355
Standard PCB Relays, 30 A Current Rating, SPST N.O Contact Form 30-Amp Miniature PCB relay with SPDT (1 Form C) or SPST N.O. (1 Form A) contacts. Contact Material: silver cadmium oxide. Enclosure: P.B.T. polyester. Terminals: PC, tinned copper Alloy with quick-connect tabs. PC and Quick Connect Terminals 30 Amp Switching @ 277 VAC UL 508 and 873 Spacing Class B (130°C) Standard, Class F (155°C) Versions Available Open, Covered Sealed Available (AZ2150, DC Versions)

Standard PCB Relays, 30 A Current Rating, SPST N.O Contact Form
30-Amp Miniature PCB relay with SPDT (1 Form C) or SPST N.O. (1 Form A) contacts. Contact Material: silver cadmium oxide. Enclosure: P.B.T. polyester. Terminals: PC, tinned copper Alloy with quick-connect tabs.

  • PC and Quick Connect Terminals
  • 30 Amp Switching @ 277 VAC
  • UL 508 and 873 Spacing
  • Class B (130°C) Standard, Class F (155°C) Versions Available
  • Open, Covered Sealed Available (AZ2150, DC Versions)
Supplier's Site
Futian, China
Relays - Power Relays, Over 2 Amps
AZ2150-1A-24DE
Relays - Power Relays, Over 2 Amps AZ2150-1A-24DE
RELAY GEN PURPOSE SPST 40A 24V

RELAY GEN PURPOSE SPST 40A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1150227-AZ2150-1A-24DE 3385-AZ2150-1A-24DE-ND 70132355 AZ2150-1A-24DE
Product Name Power Relays, Over 2 Amps - AZ2150-1A-24DE Power Relays, Over 2 Amps Relay;E-Mech;Power;SPST;Cur-Rtg 40A;Ctrl-V 24DC;Vol-Rtg 300/30AC/DC;6 Pin Relays - Power Relays, Over 2 Amps
Mounting PCBoard PCBoard PCBoard Through Hole
Relay Type General
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 857-369 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details