General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Manufacturer: American Zettler, Inc.
Win Source Part Number: 844844-AZ2150-1A-12D
Operating Temperature Range: -55°C ~ 85°C
Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Package: Tray
Mounting: Through Hole
Family Name: AZ2150
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8536.41.0050
RELAY GEN PURPOSE SPST 40A 12V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 3385-AZ2150-1A-12DEF-ND | 844844-AZ2150-1A-12DEF | AZ2150-1A-12DEF |
| Product Name | Power Relays, Over 2 Amps | Power Relays, Over 2 Amps - AZ2150-1A-12DEF | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) |