Standard PCB Relays, 30 A Current Rating, SPST N.O Contact Form
30-Amp Miniature PCB relay with SPDT (1 Form C) or SPST N.O. (1 Form A) contacts. Contact Material: silver cadmium oxide. Enclosure: P.B.T. polyester. Terminals: PC, tinned copper Alloy with quick-connect tabs.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70132352 |
| Product Name | Relay;E-Mech;Power;SPDT;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 300/30AC/DC;PCB Mnt |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Approvals | UL, VDE, CUR |
| Maximum Switching Current | 30.00 amps |