The AZ160 is a 60 A miniature power relay with a single pole normally open contact, designed for high-current switching. It measures 30.4 mm × 15.9 mm × 25.15 mm and uses THT PCB mounting. It supports 480 VAC resistive switching with a 4.5 kV RMS dielectric strength and 10 kV surge withstand. Operates from -40°C to 85°C with coil power of 900 mW at 48 VDC nominal. Contact material is AgSnO with ≤100 mΩ initial resistance and ≥0.8 mm contact gap. Approved for UL/CUR, TÜV, and CQC. The 48D variant is flux proof (RTII).
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ160-1AE-48D-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |