7.0" IPS LCD 1024 X 600 450 NITS
| DigiKey | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 2470-ATM0700L61-CT-ND |
| Product Name | Display Modules - LCD, OLED, Graphic |
| Display Type | Graphic Display |
| Technology | TFT |
| Backlight | Light Emitting Diode |
| Viewing Area Width | 85.92 mm (3.38 inch) |