4.0" IPS LCD 480 X 480
| DigiKey | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 2470-ATM0400D1K-ND |
| Product Name | Display Modules - LCD, OLED, Graphic |
| Display Type | Graphic Display |
| Technology | TFT |
| Backlight | Light Emitting Diode |
| Features / Applications | Serial Interface Option |