AZ Displays, Inc. LCD, OLED, Graphic ATM0400D1K

Description
"Graphic LCD Display Module Transmissive Red, Green, Blue (RGB) TFT - Color, IPS (In-Plane Switching) Parallel, 18-Bit (RGB), SPI 4"" (101.60mm) 480 x 480"
Request a Quote Datasheet
Description
"Graphic LCD Display Module Transmissive Red, Green, Blue (RGB) TFT - Color, IPS (In-Plane Switching) Parallel, 18-Bit (RGB), SPI 4"" (101.60mm) 480 x 480"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCD, OLED, Graphic - 2470-ATM0400D1K-ND - DigiKey
Thief River Falls, MN, United States
LCD, OLED, Graphic
2470-ATM0400D1K-ND
LCD, OLED, Graphic 2470-ATM0400D1K-ND
"Graphic LCD Display Module Transmissive Red, Green, Blue (RGB) TFT - Color, IPS (In-Plane Switching) Parallel, 18-Bit (RGB), SPI 4"" (101.60mm) 480 x 480"

"Graphic LCD Display Module Transmissive Red, Green, Blue (RGB) TFT - Color, IPS (In-Plane Switching) Parallel, 18-Bit (RGB), SPI 4"" (101.60mm) 480 x 480"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital LED Displays
Product Number 2470-ATM0400D1K-ND
Product Name LCD, OLED, Graphic
LED Color Red, Green, Blue (RGB)
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143013 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
0.39inch (10.0mm) Dual Digit Surface Mount LED Display - HDSM-441W - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
3 suppliers