3.5" IPS LCD 240 X 320
| DigiKey | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 2470-ATM0350D17-ND |
| Product Name | Display Modules - LCD, OLED, Graphic |
| Display Type | Graphic Display |
| Technology | TFT |
| Backlight | Light Emitting Diode |
| Viewing Area Width | 52.56 mm (2.07 inch) |