Zero-Max Shaft Coupling TT3-JF

Description
CLUTCH, TORQ-TENDER, END OF SHAFT TYPE, JF. FREE 2 YEAR RADWELL WARRANTY
Description
CLUTCH, TORQ-TENDER, END OF SHAFT TYPE, JF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 53594102 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
53594102
Shaft Coupling 53594102
CLUTCH, TORQ-TENDER, END OF SHAFT TYPE, JF. FREE 2 YEAR RADWELL WARRANTY

CLUTCH, TORQ-TENDER, END OF SHAFT TYPE, JF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 53594102
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Precision Multijaw Coupling, .1873
Specs
Units English Design Arrangement
Bore 1 0.1873 inch (4.76 mm)
O.D. 0.7500 inch (19.05 mm)
View Details
Coupling housing - EAMK-A-S38-38A/B-G2 - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.3747 lbs (0.1699 kg)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details