Zero-Max ServoClass Coupling® SD040

Description
Zero-Max's New ServoClass Couplings are specifically designed to meet the precision positioning requirements and high reverse-load characteristics common to many of today's AC and DC servomotor applications. Aided by Finite Element Analysis, the flexible discs accommodate higher torque, high speed and misalignment without premature failure due to fatigue or shock loads. In addition, ServoClass Couplings' one-piece assembly and their lightweight make them the ideal solution for a variety of precision servomotor applications.
Description
Zero-Max's New ServoClass Couplings are specifically designed to meet the precision positioning requirements and high reverse-load characteristics common to many of today's AC and DC servomotor applications. Aided by Finite Element Analysis, the flexible discs accommodate higher torque, high speed and misalignment without premature failure due to fatigue or shock loads. In addition, ServoClass Couplings' one-piece assembly and their lightweight make them the ideal solution for a variety of precision servomotor applications.

Suppliers

Company
Product
Description
Supplier Links
ServoClass Coupling® - SD040 - Zero-Max
Minneapolis, MN, USA
ServoClass Coupling®
SD040
ServoClass Coupling® SD040
Zero-Max's New ServoClass Couplings are specifically designed to meet the precision positioning requirements and high reverse-load characteristics common to many of today's AC and DC servomotor applications. Aided by Finite Element Analysis, the flexible discs accommodate higher torque, high speed and misalignment without premature failure due to fatigue or shock loads. In addition, ServoClass Couplings' one-piece assembly and their lightweight make them the ideal solution for a variety of precision servomotor applications.

Zero-Max's New ServoClass Couplings are specifically designed to meet the precision positioning requirements and high reverse-load characteristics common to many of today's AC and DC servomotor applications.

Aided by Finite Element Analysis, the flexible discs accommodate higher torque, high speed and misalignment without premature failure due to fatigue or shock loads. In addition, ServoClass Couplings' one-piece assembly and their lightweight make them the ideal solution for a variety of precision servomotor applications.

Supplier's Site

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number SD040
Product Name ServoClass Coupling®
Coupling Type Flexible Disc
Rated Torque 80 In-lbs (92.24 kg-cm)
Rated Speed 10000 rpm
Torsional Stiffness 541 in-lb/deg (1019 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details
KHK GC2-20SJ35, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj35 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Disc Can used with any 1.31
Specs
Coupling Type Sliding Block
Rated Torque 80 In-lbs (92.24 kg-cm)
Coupling Diameter 1.31 inch (33.27 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details