Zero-Max ServoClass Coupling® SD030

Description
Zero-Max's New ServoClass Couplings are specifically designed to meet the precision positioning requirements and high reverse-load characteristics common to many of today's AC and DC servomotor applications. Aided by Finite Element Analysis, the flexible discs accommodate higher torque, high speed and misalignment without premature failure due to fatigue or shock loads. In addition, ServoClass Couplings' one-piece assembly and their lightweight make them the ideal solution for a variety of precision servomotor applications.
Description
Zero-Max's New ServoClass Couplings are specifically designed to meet the precision positioning requirements and high reverse-load characteristics common to many of today's AC and DC servomotor applications. Aided by Finite Element Analysis, the flexible discs accommodate higher torque, high speed and misalignment without premature failure due to fatigue or shock loads. In addition, ServoClass Couplings' one-piece assembly and their lightweight make them the ideal solution for a variety of precision servomotor applications.

Suppliers

Company
Product
Description
Supplier Links
ServoClass Coupling® - SD030 - Zero-Max
Minneapolis, MN, USA
ServoClass Coupling®
SD030
ServoClass Coupling® SD030
Zero-Max's New ServoClass Couplings are specifically designed to meet the precision positioning requirements and high reverse-load characteristics common to many of today's AC and DC servomotor applications. Aided by Finite Element Analysis, the flexible discs accommodate higher torque, high speed and misalignment without premature failure due to fatigue or shock loads. In addition, ServoClass Couplings' one-piece assembly and their lightweight make them the ideal solution for a variety of precision servomotor applications.

Zero-Max's New ServoClass Couplings are specifically designed to meet the precision positioning requirements and high reverse-load characteristics common to many of today's AC and DC servomotor applications.

Aided by Finite Element Analysis, the flexible discs accommodate higher torque, high speed and misalignment without premature failure due to fatigue or shock loads. In addition, ServoClass Couplings' one-piece assembly and their lightweight make them the ideal solution for a variety of precision servomotor applications.

Supplier's Site

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number SD030
Product Name ServoClass Coupling®
Coupling Type Flexible Disc
Rated Torque 27 In-lbs (31.13 kg-cm)
Rated Speed 10000 rpm
Torsional Stiffness 263 in-lb/deg (495 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

ELPEX Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 14159 to 796460 In-lbs (16327 to 918367 kg-cm)
Rated Speed 850 to 4250 rpm
View Details
KHK GC3-I, Module 2.5, 42 Tooth, Gear Coupling Outer Rings - gc3-i - KHK USA, Inc.
Specs
Bore Diameter 5.71 inch (145 mm)
Coupling Diameter 4.13 inch (105 mm)
View Details
2.25
Specs
Rated Torque 75 In-lbs (86.48 kg-cm)
Units English Design
Bore Diameter 0.7500 inch (19.05 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details