Zero-Max ServoClass Coupling® SD010

Description
Zero-Max's New ServoClass Couplings are specifically designed to meet the precision positioning requirements and high reverse-load characteristics common to many of today's AC and DC servomotor applications. Aided by Finite Element Analysis, the flexible discs accommodate higher torque, high speed and misalignment without premature failure due to fatigue or shock loads. In addition, ServoClass Couplings' one-piece assembly and their lightweight make them the ideal solution for a variety of precision servomotor applications.
Description
Zero-Max's New ServoClass Couplings are specifically designed to meet the precision positioning requirements and high reverse-load characteristics common to many of today's AC and DC servomotor applications. Aided by Finite Element Analysis, the flexible discs accommodate higher torque, high speed and misalignment without premature failure due to fatigue or shock loads. In addition, ServoClass Couplings' one-piece assembly and their lightweight make them the ideal solution for a variety of precision servomotor applications.

Suppliers

Company
Product
Description
Supplier Links
ServoClass Coupling® - SD010 - Zero-Max
Minneapolis, MN, USA
ServoClass Coupling®
SD010
ServoClass Coupling® SD010
Zero-Max's New ServoClass Couplings are specifically designed to meet the precision positioning requirements and high reverse-load characteristics common to many of today's AC and DC servomotor applications. Aided by Finite Element Analysis, the flexible discs accommodate higher torque, high speed and misalignment without premature failure due to fatigue or shock loads. In addition, ServoClass Couplings' one-piece assembly and their lightweight make them the ideal solution for a variety of precision servomotor applications.

Zero-Max's New ServoClass Couplings are specifically designed to meet the precision positioning requirements and high reverse-load characteristics common to many of today's AC and DC servomotor applications.

Aided by Finite Element Analysis, the flexible discs accommodate higher torque, high speed and misalignment without premature failure due to fatigue or shock loads. In addition, ServoClass Couplings' one-piece assembly and their lightweight make them the ideal solution for a variety of precision servomotor applications.

Supplier's Site

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number SD010
Product Name ServoClass Coupling®
Coupling Type Flexible Disc
Rated Torque 8.84 In-lbs (10.19 kg-cm)
Rated Speed 10000 rpm
Torsional Stiffness 34 in-lb/deg (64.02 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details
Keyless Shaft Locking Assembly - LD081 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 6.3 inch (19 to 160 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details