Zero-Max ServoClass Coupling® SC050

Description
Zero-Max's New ServoClass Couplings are specifically designed to meet the precision positioning requirements and high reverse-load characteristics common to many of today's AC and DC servomotor applications. Aided by Finite Element Analysis, the flexible discs accommodate higher torque, high speed and misalignment without premature failure due to fatigue or shock loads. In addition, ServoClass Couplings' one-piece assembly and their lightweight make them the ideal solution for a variety of precision servomotor applications.
Description
Zero-Max's New ServoClass Couplings are specifically designed to meet the precision positioning requirements and high reverse-load characteristics common to many of today's AC and DC servomotor applications. Aided by Finite Element Analysis, the flexible discs accommodate higher torque, high speed and misalignment without premature failure due to fatigue or shock loads. In addition, ServoClass Couplings' one-piece assembly and their lightweight make them the ideal solution for a variety of precision servomotor applications.

Suppliers

Company
Product
Description
Supplier Links
ServoClass Coupling® - SC050 - Zero-Max
Minneapolis, MN, USA
ServoClass Coupling®
SC050
ServoClass Coupling® SC050
Zero-Max's New ServoClass Couplings are specifically designed to meet the precision positioning requirements and high reverse-load characteristics common to many of today's AC and DC servomotor applications. Aided by Finite Element Analysis, the flexible discs accommodate higher torque, high speed and misalignment without premature failure due to fatigue or shock loads. In addition, ServoClass Couplings' one-piece assembly and their lightweight make them the ideal solution for a variety of precision servomotor applications.

Zero-Max's New ServoClass Couplings are specifically designed to meet the precision positioning requirements and high reverse-load characteristics common to many of today's AC and DC servomotor applications.

Aided by Finite Element Analysis, the flexible discs accommodate higher torque, high speed and misalignment without premature failure due to fatigue or shock loads. In addition, ServoClass Couplings' one-piece assembly and their lightweight make them the ideal solution for a variety of precision servomotor applications.

Supplier's Site

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number SC050
Product Name ServoClass Coupling®
Coupling Type Flexible Disc
Rated Torque 221 In-lbs (255 kg-cm)
Rated Speed 10000 rpm
Torsional Stiffness 1328 in-lb/deg (2501 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

RUPEX Pin and Bush Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible pin and bush couplings
Rated Torque 1062 to 1.15E7 In-lbs (1224 to 1.33E7 kg-cm)
Rated Speed 400 to 7000 rpm
View Details
KHK GC2-30, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-30 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
0.125
Specs
Coupling Type Sliding Block
Rated Torque 80 In-lbs (92.24 kg-cm)
Units English Design
View Details
Allen-Bradley / Rockwell Automation
View Details