Zero-Max Shaft Coupling SC030R-030-025

Description
FLEXIBLE SHAFT COUPLING, DOUBLE FLEX COUPLING, SERVOCLASS SERIES, M3 CLAMP SCREW, 44 IN-LB OPERATING TORQUE, MINIMUM BORE: .1875 INCHES, MAX BORE: .625 INCHES, 10,000RPM. FREE 2 YEAR RADWELL WARRANTY
Description
FLEXIBLE SHAFT COUPLING, DOUBLE FLEX COUPLING, SERVOCLASS SERIES, M3 CLAMP SCREW, 44 IN-LB OPERATING TORQUE, MINIMUM BORE: .1875 INCHES, MAX BORE: .625 INCHES, 10,000RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 153010082 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
153010082
Shaft Coupling 153010082
FLEXIBLE SHAFT COUPLING, DOUBLE FLEX COUPLING, SERVOCLASS SERIES, M3 CLAMP SCREW, 44 IN-LB OPERATING TORQUE, MINIMUM BORE: .1875 INCHES, MAX BORE: .625 INCHES, 10,000RPM. FREE 2 YEAR RADWELL WARRANTY

FLEXIBLE SHAFT COUPLING, DOUBLE FLEX COUPLING, SERVOCLASS SERIES, M3 CLAMP SCREW, 44 IN-LB OPERATING TORQUE, MINIMUM BORE: .1875 INCHES, MAX BORE: .625 INCHES, 10,000RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 153010082
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Flange Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 1.4 to 11.02 inch (35.5 to 280 mm)
O.D. 3.54 to 24.8 inch (90 to 630 mm)
View Details
Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Rigid coupling with bores of 0.25 / 0.25
Specs
Material Brass / Zinc Plated
Units English Design Arrangement
Bore 1 0.2500 inch (6.35 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details