Zero-Max ServoClass Coupling® SC 005

Description
Zero-Max's New ServoClass Couplings are specifically designed to meet the precision positioning requirements and high reverse-load characteristics common to many of today's AC and DC servomotor applications. Aided by Finite Element Analysis, the flexible discs accommodate higher torque, high speed and misalignment without premature failure due to fatigue or shock loads. In addition, ServoClass Couplings' one-piece assembly and their lightweight make them the ideal solution for a variety of precision servomotor applications.
Description
Zero-Max's New ServoClass Couplings are specifically designed to meet the precision positioning requirements and high reverse-load characteristics common to many of today's AC and DC servomotor applications. Aided by Finite Element Analysis, the flexible discs accommodate higher torque, high speed and misalignment without premature failure due to fatigue or shock loads. In addition, ServoClass Couplings' one-piece assembly and their lightweight make them the ideal solution for a variety of precision servomotor applications.

Suppliers

Company
Product
Description
Supplier Links
ServoClass Coupling® - SC 005 - Zero-Max
Minneapolis, MN, USA
ServoClass Coupling®
SC 005
ServoClass Coupling® SC 005
Zero-Max's New ServoClass Couplings are specifically designed to meet the precision positioning requirements and high reverse-load characteristics common to many of today's AC and DC servomotor applications. Aided by Finite Element Analysis, the flexible discs accommodate higher torque, high speed and misalignment without premature failure due to fatigue or shock loads. In addition, ServoClass Couplings' one-piece assembly and their lightweight make them the ideal solution for a variety of precision servomotor applications.

Zero-Max's New ServoClass Couplings are specifically designed to meet the precision positioning requirements and high reverse-load characteristics common to many of today's AC and DC servomotor applications.

Aided by Finite Element Analysis, the flexible discs accommodate higher torque, high speed and misalignment without premature failure due to fatigue or shock loads. In addition, ServoClass Couplings' one-piece assembly and their lightweight make them the ideal solution for a variety of precision servomotor applications.

Supplier's Site

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number SC 005
Product Name ServoClass Coupling®
Coupling Type Flexible Disc
Rated Torque 4.43 In-lbs (5.11 kg-cm)
Rated Speed 10000 rpm
Torsional Stiffness 30.5 in-lb/deg (57.43 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

ZAPEX Torsionally Rigid All Steel Gear Couplings -  - jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw; Torsionally rigid all steel gear couplings
Rated Torque 11504 to 1.27E8 In-lbs (13265 to 1.47E8 kg-cm)
Rated Speed 1050 to 9400 rpm
View Details
KHK GC1-12S, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12s - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
3.1
Specs
Rated Torque 300 In-lbs (346 kg-cm)
Units English Design
Bore Diameter 1.25 inch (31.75 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details