Zero-Max Bushing PSL-K-3/4-C

Description
POSI LOK 3/4" ID MODEL K ELECTROLESS NICKEL PLATE, SHAFT LOCKING DEVICE. FREE 2 YEAR RADWELL WARRANTY
Description
POSI LOK 3/4" ID MODEL K ELECTROLESS NICKEL PLATE, SHAFT LOCKING DEVICE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 53596604 - Radwell International
Willingboro, NJ, United States
Bushing
53596604
Bushing 53596604
POSI LOK 3/4" ID MODEL K ELECTROLESS NICKEL PLATE, SHAFT LOCKING DEVICE. FREE 2 YEAR RADWELL WARRANTY

POSI LOK 3/4" ID MODEL K ELECTROLESS NICKEL PLATE, SHAFT LOCKING DEVICE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 53596604
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 025DU04 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.1547 to 0.1554 inch (3.93 to 3.95 mm)
View Details
Bonded Bushes - 3011362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing ID 0.3937 inch (10.00 mm)
Bearing OD 1.1811 inch (30.00 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.565
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5650 inch (14.35 mm)
View Details