Zero-Max Bushing PSL-K-17-C

Description
POSI LOK 17MM ID MODEL K WITH SHCS NICKEL PLATED, SHAFT LOCKING DEVICE. FREE 2 YEAR RADWELL WARRANTY
Description
POSI LOK 17MM ID MODEL K WITH SHCS NICKEL PLATED, SHAFT LOCKING DEVICE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 53596560 - Radwell International
Willingboro, NJ, United States
Bushing
53596560
Bushing 53596560
POSI LOK 17MM ID MODEL K WITH SHCS NICKEL PLATED, SHAFT LOCKING DEVICE. FREE 2 YEAR RADWELL WARRANTY

POSI LOK 17MM ID MODEL K WITH SHCS NICKEL PLATED, SHAFT LOCKING DEVICE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 53596560
Product Name Bushing
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

LD™ Monometallic Bronze Bushings - 10 LD - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuSn8
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Plain Bushes - 528957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.5906 inch (15.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1880 inch (4.78 mm)
View Details