Zero-Max Posi-Lok® K-16-C

Description
ETP Bushings are the Ideal Locking Device for all Shaft-To-Hub Connections. ETP Bushings feature a double-walled sleeve, pressure ring and tightening screws. They slide onto a shaft easily, and securely lock most shaft-mounted motion control components in position. When the bushing screws are tightened the inner and outer walls of the bushing expand, forming a continuous, tight connection on shaft and hub.
Description
ETP Bushings are the Ideal Locking Device for all Shaft-To-Hub Connections. ETP Bushings feature a double-walled sleeve, pressure ring and tightening screws. They slide onto a shaft easily, and securely lock most shaft-mounted motion control components in position. When the bushing screws are tightened the inner and outer walls of the bushing expand, forming a continuous, tight connection on shaft and hub.
Datasheet
Datasheet Summary
Powered by GS/AI

Posi-Lok® K-16-C is a keyless connection device designed for efficient shaft-to-hub locking applications. It features a compact design that allows for quick assembly and disassembly, typically in under 10 seconds, which can significantly reduce downtime during maintenance or component changes. The product provides zero backlash and excellent concentricity, ensuring precise positioning and minimal runout, making it suitable for applications requiring high accuracy. The Posi-Lok® K-16-C is capable of transmitting high axial forces and is designed for frequent adjustments, addressing the needs of systems where balance and runout are critical. It utilizes a single radial screw for tightening, simplifying the adjustment process. Additionally, the device is constructed to withstand moderate surface pressure and offers good corrosion resistance, making it versatile for various industrial environments.

Datasheet Summary
Powered by GS/AI

Posi-Lok® K-16-C is a keyless connection device designed for efficient shaft-to-hub locking applications. It features a compact design that allows for quick assembly and disassembly, typically in under 10 seconds, which can significantly reduce downtime during maintenance or component changes. The product provides zero backlash and excellent concentricity, ensuring precise positioning and minimal runout, making it suitable for applications requiring high accuracy. The Posi-Lok® K-16-C is capable of transmitting high axial forces and is designed for frequent adjustments, addressing the needs of systems where balance and runout are critical. It utilizes a single radial screw for tightening, simplifying the adjustment process. Additionally, the device is constructed to withstand moderate surface pressure and offers good corrosion resistance, making it versatile for various industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Posi-Lok® K-16-C -  - Zero-Max
Minneapolis, MN, USA
Posi-Lok® K-16-C
Posi-Lok® K-16-C
ETP Bushings are the Ideal Locking Device for all Shaft-To-Hub Connections. ETP Bushings feature a double-walled sleeve, pressure ring and tightening screws. They slide onto a shaft easily, and securely lock most shaft-mounted motion control components in position. When the bushing screws are tightened the inner and outer walls of the bushing expand, forming a continuous, tight connection on shaft and hub.

ETP Bushings are the Ideal Locking Device for all Shaft-To-Hub Connections.

ETP Bushings feature a double-walled sleeve, pressure ring and tightening screws. They slide onto a shaft easily, and securely lock most shaft-mounted motion control components in position.

When the bushing screws are tightened the inner and outer walls of the bushing expand, forming a continuous, tight connection on shaft and hub.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Shaft-Hub Locking Devices
Product Name Posi-Lok® K-16-C
Application External
Design Units Metric
Hub Diameter 0.6299 inch (16 mm)
Clamping Length 1.14 inch (29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Assembly - CB17 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 2537 Ft-lbs (3440 N-m)
Maximum Axial Load 22120 lbs (10032 kg)
View Details
Keyless Shaft Locking Assembly - LD110 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Door locking devices - AV 18 - AV18LKX45U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details