Zero-Max Schmidt 5-D Coupling L536S

Description
Most couplings in the Schmidt Coupling line are designed to accommodate either axial, angular, or parallel shaft displacements only. The 5-D Couplings are a modification of the Schmidt Inline Coupling, designed to accommodate 5 degrees of angular shaft misalignment, as well as axial and parallel misalignment. • Large shaft misalignment capabilities (angular, axial, and parallel) • Easy installation for any misaligned shaft position • No heavy sideloads • Constant angular velocity.
Datasheet
Description
Most couplings in the Schmidt Coupling line are designed to accommodate either axial, angular, or parallel shaft displacements only. The 5-D Couplings are a modification of the Schmidt Inline Coupling, designed to accommodate 5 degrees of angular shaft misalignment, as well as axial and parallel misalignment. • Large shaft misalignment capabilities (angular, axial, and parallel) • Easy installation for any misaligned shaft position • No heavy sideloads • Constant angular velocity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schmidt 5-D Coupling - L536S - Zero-Max
Minneapolis, MN, USA
Schmidt 5-D Coupling
L536S
Schmidt 5-D Coupling L536S
Most couplings in the Schmidt Coupling line are designed to accommodate either axial, angular, or parallel shaft displacements only. The 5-D Couplings are a modification of the Schmidt Inline Coupling, designed to accommodate 5 degrees of angular shaft misalignment, as well as axial and parallel misalignment. • Large shaft misalignment capabilities (angular, axial, and parallel) • Easy installation for any misaligned shaft position • No heavy sideloads • Constant angular velocity.

Most couplings in the Schmidt Coupling line are designed to accommodate either axial, angular, or parallel shaft displacements only.

The 5-D Couplings are a modification of the Schmidt Inline Coupling, designed to accommodate 5 degrees of angular shaft misalignment, as well as axial and parallel misalignment.

• Large shaft misalignment capabilities (angular, axial, and parallel)
• Easy installation for any misaligned shaft position
• No heavy sideloads
• Constant angular velocity.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number L536S
Product Name Schmidt 5-D Coupling
Coupling Type Schmidt
Rated Torque 2800 In-lbs (3229 kg-cm)
Rated Speed 1000 rpm
Units English Design
Bore Diameter 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ZAPEX Torsionally Rigid All Steel Gear Couplings -  - jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw; Torsionally rigid all steel gear couplings
Rated Torque 11504 to 1.27E8 In-lbs (13265 to 1.47E8 kg-cm)
Rated Speed 1050 to 9400 rpm
View Details
KHK GC1-12SJ17, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj17 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 39 In-lbs (44.97 kg-cm)
Rated Speed 30000 rpm
Bore Diameter 0.2500 inch (6.35 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details