Zero-Max Schmidt 5-D Coupling L526S

Description
Most couplings in the Schmidt Coupling line are designed to accommodate either axial, angular, or parallel shaft displacements only. The 5-D Couplings are a modification of the Schmidt Inline Coupling, designed to accommodate 5 degrees of angular shaft misalignment, as well as axial and parallel misalignment. • Large shaft misalignment capabilities (angular, axial, and parallel) • Easy installation for any misaligned shaft position • No heavy sideloads • Constant angular velocity.
Datasheet
Description
Most couplings in the Schmidt Coupling line are designed to accommodate either axial, angular, or parallel shaft displacements only. The 5-D Couplings are a modification of the Schmidt Inline Coupling, designed to accommodate 5 degrees of angular shaft misalignment, as well as axial and parallel misalignment. • Large shaft misalignment capabilities (angular, axial, and parallel) • Easy installation for any misaligned shaft position • No heavy sideloads • Constant angular velocity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schmidt 5-D Coupling - L526S - Zero-Max
Minneapolis, MN, USA
Schmidt 5-D Coupling
L526S
Schmidt 5-D Coupling L526S
Most couplings in the Schmidt Coupling line are designed to accommodate either axial, angular, or parallel shaft displacements only. The 5-D Couplings are a modification of the Schmidt Inline Coupling, designed to accommodate 5 degrees of angular shaft misalignment, as well as axial and parallel misalignment. • Large shaft misalignment capabilities (angular, axial, and parallel) • Easy installation for any misaligned shaft position • No heavy sideloads • Constant angular velocity.

Most couplings in the Schmidt Coupling line are designed to accommodate either axial, angular, or parallel shaft displacements only.

The 5-D Couplings are a modification of the Schmidt Inline Coupling, designed to accommodate 5 degrees of angular shaft misalignment, as well as axial and parallel misalignment.

• Large shaft misalignment capabilities (angular, axial, and parallel)
• Easy installation for any misaligned shaft position
• No heavy sideloads
• Constant angular velocity.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number L526S
Product Name Schmidt 5-D Coupling
Coupling Type Schmidt
Rated Torque 500000 In-lbs (576531 kg-cm)
Units English Design
Bore Diameter 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

S-Flex Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Flexible Link
Rated Torque 60 to 72469 In-lbs (69.18 to 83561 kg-cm)
Units Metric Design
View Details
KHK GC2-I, Module 2, 40 Tooth, Gear Coupling Outer Rings - gc2-i - KHK USA, Inc.
Specs
Bore Diameter 4.13 inch (105 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Any combination of A 5B15M001304, A 5B15M001306, with A 5 P15M0013 (Disc), can be used to form a coupling. - A 5B15M001306 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Units Metric Design
Bore Diameter 0.2362 inch (6 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details