Zero-Max Schmidt In-Line Coupling L485C/D

Description
Most couplings in the Schmidt Coupling line are designed to accommodate either axial, angular, or parallel shaft displacements only. The 5-D Couplings are a modification of the Schmidt Inline Coupling, designed to accommodate 5 degrees of angular shaft misalignment, as well as axial and parallel misalignment. • Large shaft misalignment capabilities (angular, axial, and parallel) • Easy installation for any misaligned shaft position • No heavy sideloads • Constant angular velocity.
Description
Most couplings in the Schmidt Coupling line are designed to accommodate either axial, angular, or parallel shaft displacements only. The 5-D Couplings are a modification of the Schmidt Inline Coupling, designed to accommodate 5 degrees of angular shaft misalignment, as well as axial and parallel misalignment. • Large shaft misalignment capabilities (angular, axial, and parallel) • Easy installation for any misaligned shaft position • No heavy sideloads • Constant angular velocity.

Suppliers

Company
Product
Description
Supplier Links
Schmidt In-Line Coupling - L485C/D - Zero-Max
Minneapolis, MN, USA
Schmidt In-Line Coupling
L485C/D
Schmidt In-Line Coupling L485C/D
Most couplings in the Schmidt Coupling line are designed to accommodate either axial, angular, or parallel shaft displacements only. The 5-D Couplings are a modification of the Schmidt Inline Coupling, designed to accommodate 5 degrees of angular shaft misalignment, as well as axial and parallel misalignment. • Large shaft misalignment capabilities (angular, axial, and parallel) • Easy installation for any misaligned shaft position • No heavy sideloads • Constant angular velocity.

Most couplings in the Schmidt Coupling line are designed to accommodate either axial, angular, or parallel shaft displacements only.

The 5-D Couplings are a modification of the Schmidt Inline Coupling, designed to accommodate 5 degrees of angular shaft misalignment, as well as axial and parallel misalignment.

• Large shaft misalignment capabilities (angular, axial, and parallel)
• Easy installation for any misaligned shaft position
• No heavy sideloads
• Constant angular velocity.

Supplier's Site

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number L485C/D
Product Name Schmidt In-Line Coupling
Coupling Type Schmidt
Rated Torque 18600 In-lbs (21447 kg-cm)
Rated Speed 1800 rpm
Units English Design
Bore Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SIPEX Torsionally Rigid Couplings -  - jbj Techniques Limited
Specs
Coupling Type Metal Bellows; Torsionally rigid bellows coupling
Rated Torque 159 to 44248 In-lbs (184 to 51020 kg-cm)
Rated Speed 2800 to 12800 rpm
View Details
KHK GC2-32, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-32 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
6mm Bore, 30mm Overall Length Spider Type Flexible Coupling with Tan Color Spider - A 5Z27M300686 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 48.67 In-lbs (56.12 kg-cm)
Units Metric Design
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details