Zero-Max Schmidt In-Line Coupling L431C/D

Description
Most couplings in the Schmidt Coupling line are designed to accommodate either axial, angular, or parallel shaft displacements only. The 5-D Couplings are a modification of the Schmidt Inline Coupling, designed to accommodate 5 degrees of angular shaft misalignment, as well as axial and parallel misalignment. • Large shaft misalignment capabilities (angular, axial, and parallel) • Easy installation for any misaligned shaft position • No heavy sideloads • Constant angular velocity.
Description
Most couplings in the Schmidt Coupling line are designed to accommodate either axial, angular, or parallel shaft displacements only. The 5-D Couplings are a modification of the Schmidt Inline Coupling, designed to accommodate 5 degrees of angular shaft misalignment, as well as axial and parallel misalignment. • Large shaft misalignment capabilities (angular, axial, and parallel) • Easy installation for any misaligned shaft position • No heavy sideloads • Constant angular velocity.

Suppliers

Company
Product
Description
Supplier Links
Schmidt In-Line Coupling - L431C/D - Zero-Max
Minneapolis, MN, USA
Schmidt In-Line Coupling
L431C/D
Schmidt In-Line Coupling L431C/D
Most couplings in the Schmidt Coupling line are designed to accommodate either axial, angular, or parallel shaft displacements only. The 5-D Couplings are a modification of the Schmidt Inline Coupling, designed to accommodate 5 degrees of angular shaft misalignment, as well as axial and parallel misalignment. • Large shaft misalignment capabilities (angular, axial, and parallel) • Easy installation for any misaligned shaft position • No heavy sideloads • Constant angular velocity.

Most couplings in the Schmidt Coupling line are designed to accommodate either axial, angular, or parallel shaft displacements only.

The 5-D Couplings are a modification of the Schmidt Inline Coupling, designed to accommodate 5 degrees of angular shaft misalignment, as well as axial and parallel misalignment.

• Large shaft misalignment capabilities (angular, axial, and parallel)
• Easy installation for any misaligned shaft position
• No heavy sideloads
• Constant angular velocity.

Supplier's Site

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number L431C/D
Product Name Schmidt In-Line Coupling
Coupling Type Schmidt
Rated Torque 550 In-lbs (634 kg-cm)
Rated Speed 1800 rpm
Units English Design
Bore Diameter 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

S-Flex Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Flexible Link
Rated Torque 60 to 72469 In-lbs (69.18 to 83561 kg-cm)
Units Metric Design
View Details
KHK GC3-I, Module 2.5, 42 Tooth, Gear Coupling Outer Rings - gc3-i - KHK USA, Inc.
Specs
Bore Diameter 5.71 inch (145 mm)
Coupling Diameter 4.13 inch (105 mm)
View Details
Any A 5D 1-21 Series Hub can be mixed to form A coupling with different bore sizes on opposite sides. - A 5D 1-2114 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 18 In-lbs (20.76 kg-cm)
Units English Design
Bore Diameter 0.4380 inch (11.13 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details