Zero-Max Schmidt L300 Series L355C

Description
Most couplings in the Schmidt Coupling line are designed to accommodate either axial, angular, or parallel shaft displacements only. The 5-D Couplings are a modification of the Schmidt Inline Coupling, designed to accommodate 5 degrees of angular shaft misalignment, as well as axial and parallel misalignment. • Large shaft misalignment capabilities (angular, axial, and parallel) • Easy installation for any misaligned shaft position • No heavy sideloads • Constant angular velocity.
Datasheet
Description
Most couplings in the Schmidt Coupling line are designed to accommodate either axial, angular, or parallel shaft displacements only. The 5-D Couplings are a modification of the Schmidt Inline Coupling, designed to accommodate 5 degrees of angular shaft misalignment, as well as axial and parallel misalignment. • Large shaft misalignment capabilities (angular, axial, and parallel) • Easy installation for any misaligned shaft position • No heavy sideloads • Constant angular velocity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schmidt L300 Series - L355C - Zero-Max
Minneapolis, MN, USA
Schmidt L300 Series
L355C
Schmidt L300 Series L355C
Most couplings in the Schmidt Coupling line are designed to accommodate either axial, angular, or parallel shaft displacements only. The 5-D Couplings are a modification of the Schmidt Inline Coupling, designed to accommodate 5 degrees of angular shaft misalignment, as well as axial and parallel misalignment. • Large shaft misalignment capabilities (angular, axial, and parallel) • Easy installation for any misaligned shaft position • No heavy sideloads • Constant angular velocity.

Most couplings in the Schmidt Coupling line are designed to accommodate either axial, angular, or parallel shaft displacements only.

The 5-D Couplings are a modification of the Schmidt Inline Coupling, designed to accommodate 5 degrees of angular shaft misalignment, as well as axial and parallel misalignment.

• Large shaft misalignment capabilities (angular, axial, and parallel)
• Easy installation for any misaligned shaft position
• No heavy sideloads
• Constant angular velocity.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number L355C
Product Name Schmidt L300 Series
Coupling Type Schmidt
Rated Torque 7700 In-lbs (8879 kg-cm)
Rated Speed 2500 rpm
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details
KHK GC1-12SJ14, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj14 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
0.85
Specs
Rated Torque 5 In-lbs (5.77 kg-cm)
Units English Design
Bore Diameter 0.1250 inch (3.17 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details