Zero-Max ETP-TECHNO® T-45

Description
High Precision Connections Metric Sizes Only • Extremely fast and easy to mount and dismantle • 14 popular bore sizes from 15mm to 100mm • Fits into tight spaces. Adjusts quickly with just one screw • Tightens radially with even surface pressure • Prevents damage to shaft and hub • Run out accuracy (TIR) 0.0002"
Datasheet
Description
High Precision Connections Metric Sizes Only • Extremely fast and easy to mount and dismantle • 14 popular bore sizes from 15mm to 100mm • Fits into tight spaces. Adjusts quickly with just one screw • Tightens radially with even surface pressure • Prevents damage to shaft and hub • Run out accuracy (TIR) 0.0002"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ETP-TECHNO® T-45 -  - Zero-Max
Minneapolis, MN, USA
ETP-TECHNO® T-45
ETP-TECHNO® T-45
High Precision Connections Metric Sizes Only • Extremely fast and easy to mount and dismantle • 14 popular bore sizes from 15mm to 100mm • Fits into tight spaces. Adjusts quickly with just one screw • Tightens radially with even surface pressure • Prevents damage to shaft and hub • Run out accuracy (TIR) 0.0002"

High Precision Connections

Metric Sizes Only

• Extremely fast and easy to mount and dismantle
• 14 popular bore sizes from 15mm to 100mm
• Fits into tight spaces. Adjusts quickly with just one screw
• Tightens radially with even surface pressure
• Prevents damage to shaft and hub
• Run out accuracy (TIR) 0.0002"

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Shaft-Hub Locking Devices
Product Name ETP-TECHNO® T-45
Application External
Design Units Metric
Hub Diameter 1.77 inch (45 mm)
Clamping Length 3.07 inch (78 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Assembly - CB12A - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 114490 Ft-lbs (155248 N-m)
Maximum Axial Load 317193 lbs (143852 kg)
View Details
Keyless Shaft Locking Assembly - LD020 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Door locking devices - AV 18 - AV18RHKX20U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details